Fenner Drives Power Twist Plus® V-Belts 0408230

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0408230 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0408230
Power Twist Plus® V-Belts 0408230
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408230
Product Name Power Twist Plus® V-Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
V & Wedge Belts - 2056747 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Other Section Other
View Details
2L (6.60mmX3.81mm) Belt Size, 244mm Pitch Length V-Belt - A 6R12M2L254 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.00 inch (254.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 3V-25FT - W.M. Berg
Specs
English 3V
Belt Length 300.00 inch (7620.00 mm)
Belt Polyurethane
View Details