Fenner Drives Power Twist Plus® V-Belts 0405050

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0405050 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0405050
Power Twist Plus® V-Belts 0405050
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0405050
Product Name Power Twist Plus® V-Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056706 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 28.19 inch (716.00 mm)
Belt Rubber; Rubber
View Details
Classical Section V-Belts - B/17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 57.09 inch (570.00 to 1450.00 mm)
Type Single Band
View Details
Eagle Orange 85 A Hi-Ridge-Top - 1032040 - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 5.00 inch (127.00 mm)
View Details