Fenner Drives Eagle Orange 85 A Flat-Top 1032038

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 A Flat-Top - 1032038 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 A Flat-Top
1032038
Eagle Orange 85 A Flat-Top 1032038
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032038
Product Name Eagle Orange 85 A Flat-Top
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075946 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 14.02 inch (356.00 mm)
Belt Rubber; Rubber
View Details
Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4908077* - Fenner Drives
Specs
English D
Type Multiple Band
Belt Urethane / Polyurethane
View Details