Fenner Drives Power Twist® Friction Top® 0408081

Description
Incorporates a super grip cast 85A durometer urethane top
Description
Incorporates a super grip cast 85A durometer urethane top

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Friction Top® - 0408081 - Fenner Drives
Manheim, PA, USA
Power Twist® Friction Top®
0408081
Power Twist® Friction Top® 0408081
Incorporates a super grip cast 85A durometer urethane top

Incorporates a super grip cast 85A durometer urethane top

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408081
Product Name Power Twist® Friction Top®
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365347 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
Power Max® Variable Speed -  - Bando American, Inc.
Bando American, Inc.
Specs
Other Section Other
Features Variable Speed
Belt Angle 22 to 36 degrees
View Details