Fenner Drives Power Twist® Bridge Top™ 0408072

Description
Supplied with Teflon inserts for high temperature conveying
Description
Supplied with Teflon inserts for high temperature conveying

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Bridge Top™ - 0408072 - Fenner Drives
Manheim, PA, USA
Power Twist® Bridge Top™
0408072
Power Twist® Bridge Top™ 0408072
Supplied with Teflon inserts for high temperature conveying

Supplied with Teflon inserts for high temperature conveying

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408072
Product Name Power Twist® Bridge Top™
English C
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365333 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 9.69 inch (246.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPB
Other Section Other
Type Single Band
View Details
Wedge Wrapped V-Belts - SPB Series - SKF/Global
Specs
Metric SPB
Belt Length 49.20 to 315.00 inch (1249.68 to 8001.00 mm)
Type Single Band
View Details
2 suppliers