RS Components, Ltd. V & Wedge Belts 1739971

Description
SPZ Section Wrapped Wedge Belt 1202mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1202mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739971 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739971
V & Wedge Belts 1739971
SPZ Section Wrapped Wedge Belt 1202mm L

SPZ Section Wrapped Wedge Belt 1202mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739971
Product Name V & Wedge Belts
Belt Length 47.32 inch (1202.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 50.00 inch (1270.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1365344 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.89 inch (302.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1368388 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 89.76 inch (2280.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
Poly V Belts - 2075946 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 14.02 inch (356.00 mm)
Belt Rubber; Rubber
View Details