Fenner Drives Power Twist Plus® V-Belts 0408010

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0408010 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0408010
Power Twist Plus® V-Belts 0408010
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408010
Product Name Power Twist Plus® V-Belts
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 345mm Pitch Length V-Belt - A 6R12M2L356 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.02 inch (356.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149748 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Banded V-Belts - RB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.67 inch (17.00 mm)
View Details
PW 92A Ivory Parallel V-Belt -  - Megadyne Americas
Specs
English O/3L/Z (optional feature); A/4L (optional feature)
Metric 8mm (optional feature); 10mm (optional feature); 13mm (optional feature)
Belt Length 1968.00 inch (49987.17 mm)
View Details