Fenner Drives Power Twist® Friction Top® 0405081

Description
Incorporates a super grip cast 85A durometer urethane top
Description
Incorporates a super grip cast 85A durometer urethane top

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Friction Top® - 0405081 - Fenner Drives
Manheim, PA, USA
Power Twist® Friction Top®
0405081
Power Twist® Friction Top® 0405081
Incorporates a super grip cast 85A durometer urethane top

Incorporates a super grip cast 85A durometer urethane top

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0405081
Product Name Power Twist® Friction Top®
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.84 inch (1012.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Poly V-Belts - M - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed M
Belt Length 91.34 to 99.02 inch (2320.00 to 2515.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details