Fenner Drives Power Twist Plus® V-Belts 0405010

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0405010 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0405010
Power Twist Plus® V-Belts 0405010
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0405010
Product Name Power Twist Plus® V-Belts
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149764 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Double V-Belts - HAA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 154.33 inch (2000.00 to 3920.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 D Ribbed - 1032062 - Fenner Drives
Specs
English D
Type Multiple Band
Belt Urethane / Polyurethane
View Details