Fenner Drives Eagle Hyfen 85 CXF 5260520

Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination
Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Suppliers

Company
Product
Description
Supplier Links
Eagle Hyfen 85 CXF - 5260520 - Fenner Drives
Manheim, PA, USA
Eagle Hyfen 85 CXF
5260520
Eagle Hyfen 85 CXF 5260520
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Ultra grip 60 A top surfaces Integrally bonded - no delamination

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 5260520
Product Name Eagle Hyfen 85 CXF
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365352 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 A Twin - 1032041 - Fenner Drives
Specs
English A/4L
Type Multiple Band
Number 2
View Details