Fenner Drives NuTLink® V-Belts 0202006

Description
Ideal for heavier, shock loaded applications
Description
Ideal for heavier, shock loaded applications

Suppliers

Company
Product
Description
Supplier Links
NuTLink® V-Belts - 0202006 - Fenner Drives
Manheim, PA, USA
NuTLink® V-Belts
0202006
NuTLink® V-Belts 0202006
Ideal for heavier, shock loaded applications

Ideal for heavier, shock loaded applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0202006
Product Name NuTLink® V-Belts
English D
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 30.39 inch (772.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Banded V-Belts - RB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.67 inch (17.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Cream 95 R - 4940075* - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details