RS Components, Ltd. V & Wedge Belts 1739966

Description
SPZ Section Wrapped Wedge Belt 772mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 772mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739966 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739966
V & Wedge Belts 1739966
SPZ Section Wrapped Wedge Belt 772mm L

SPZ Section Wrapped Wedge Belt 772mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739966
Product Name V & Wedge Belts
Belt Length 30.39 inch (772.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365353 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 15.28 inch (388.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2149770 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 2149748 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.42 inch (925.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details