Federal Signal Corporation - Industrial Signaling and Systems SST3-MV Remotely Selectable Electronic Siren SST3-MV

Description
Multi-voltage design accepts 24VDC and 120/240VAC Produces three tones –wail, yelp and horn Produces 107-111 dBa @ 10' (117-121 dBa @ 1m) Omni-directional swivel mount Indoor/outdoor use Type 3R enclosure (with model WB back box) UL and cUL Listed Features SST3-MV is an electronic siren capable of producing three different high decibel tones from the same unit. Model SST3-MV features internal amplification and the circuitry required to produce three different tones. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point. The NEMA 3R housing is molded from impact resistant plastic, making it resistant to ultra-violet light and ideal for indoor or outdoor use. The omni-directional swivel mount system allows the output to be pointed anywhere within a 180 degree half-sphere. Model SST3-MV can be used as a stand-alone, high-output, audible warning device in any application where multiple tones are needed but voice paging is not required. Typical applications include emergency warning, start and dismissal, fire alarm, general alarm and evacuation.
Request a Quote Datasheet
Description
Multi-voltage design accepts 24VDC and 120/240VAC Produces three tones –wail, yelp and horn Produces 107-111 dBa @ 10' (117-121 dBa @ 1m) Omni-directional swivel mount Indoor/outdoor use Type 3R enclosure (with model WB back box) UL and cUL Listed Features SST3-MV is an electronic siren capable of producing three different high decibel tones from the same unit. Model SST3-MV features internal amplification and the circuitry required to produce three different tones. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point. The NEMA 3R housing is molded from impact resistant plastic, making it resistant to ultra-violet light and ideal for indoor or outdoor use. The omni-directional swivel mount system allows the output to be pointed anywhere within a 180 degree half-sphere. Model SST3-MV can be used as a stand-alone, high-output, audible warning device in any application where multiple tones are needed but voice paging is not required. Typical applications include emergency warning, start and dismissal, fire alarm, general alarm and evacuation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SST3-MV Remotely Selectable Electronic Siren - SST3-MV - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SST3-MV Remotely Selectable Electronic Siren
SST3-MV
SST3-MV Remotely Selectable Electronic Siren SST3-MV
Multi-voltage design accepts 24VDC and 120/240VAC Produces three tones –wail, yelp and horn Produces 107-111 dBa @ 10' (117-121 dBa @ 1m) Omni-directional swivel mount Indoor/outdoor use Type 3R enclosure (with model WB back box) UL and cUL Listed Features SST3-MV is an electronic siren capable of producing three different high decibel tones from the same unit. Model SST3-MV features internal amplification and the circuitry required to produce three different tones. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point. The NEMA 3R housing is molded from impact resistant plastic, making it resistant to ultra-violet light and ideal for indoor or outdoor use. The omni-directional swivel mount system allows the output to be pointed anywhere within a 180 degree half-sphere. Model SST3-MV can be used as a stand-alone, high-output, audible warning device in any application where multiple tones are needed but voice paging is not required. Typical applications include emergency warning, start and dismissal, fire alarm, general alarm and evacuation.
  • Multi-voltage design accepts 24VDC and 120/240VAC
  • Produces three tones –wail, yelp and horn
  • Produces 107-111 dBa @ 10' (117-121 dBa @ 1m)
  • Omni-directional swivel mount
  • Indoor/outdoor use
  • Type 3R enclosure (with model WB back box)
  • UL and cUL Listed

Features

SST3-MV is an electronic siren capable of producing three different high decibel tones from the same unit.

Model SST3-MV features internal amplification and the circuitry required to produce three different tones. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point.

The NEMA 3R housing is molded from impact resistant plastic, making it resistant to ultra-violet light and ideal for indoor or outdoor use. The omni-directional swivel mount system allows the output to be pointed anywhere within a 180 degree half-sphere.

Model SST3-MV can be used as a stand-alone, high-output, audible warning device in any application where multiple tones are needed but voice paging is not required.

Typical applications include emergency warning, start and dismissal, fire alarm, general alarm and evacuation.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number SST3-MV
Product Name SST3-MV Remotely Selectable Electronic Siren
Alarm Type Siren
Mounting Omni-Directional Swivel Mount
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signal - AV1-LED-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
G-SND Global Series® Hazardous Location Sounder - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ATEX,IECEx,UL,UL Fire,cUL,UKEX
Sound Level 110 dB
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signal - SLM600R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Pipe Mount,Shallow Base,Twin Mount,Wall Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 92 dB
View Details