The SLM500 is a multifunctional LED beacon and sounder combination with three channels for independent or combined audible and visual signals, offering three flash patterns and 64 selectable tones with adjustable volume from 86 to 105 dBA at 1 m. It operates on 12-24 Vac/dc or 120-240 Vac, features a 100,000-hour LED lifespan, and has a Type 3R, IP65 polycarbonate enclosure certified for CE, UL, and cUL. The unit supports PNP or NPN PLC connections, except for dock bases which are NPN only, and is available with five lens colors: amber, blue, clear, green, and red. Mounting options include shallow, deep, wall, pipe, twin, and 2- or 3-stack dock bases, with weights varying by configuration.
* Voltage is dependent on selected base (sold separately)
Features
Model SLM500 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including independent visual signal, independent audible tone, or a combined audible tone and visual signal.
SLM500 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button.
Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channel 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button, until the visual effect turns off.
The SLM500 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM500G |
| Product Name | SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Visual Indicators | Combination |
| Flash Type | Continuous |