1: flashing light
2: flashing light & intermittent sound
3: steady light & continuous sound
Features
Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.
PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.
PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | PMC-012-024R |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal |
| Mounting | Panel Mount |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Visual Indicators | Combination |
| Flash Type | Continuous |