The PMC-012-024G is a panel-mount, multifunctional LED audible/visual signal device with three independent channels, supporting flashing light, flashing light with intermittent sound, and steady light with continuous sound. It operates on 12-24 Vac/dc, features a 50,000-hour LED, and uses a transparent polycarbonate lens. The device has a self-extinguishing polycarbonate body, is rated IP65 and IP69K, and is certified CE, UKCA, UL, and cUL listed. It mounts through a 1.18-inch (30.0 mm) hole, has a diameter of 1.61 inches (40.9 mm), and a height of 2.74 inches (69.6 mm). Operating temperature ranges from -30°C to 60°C, with a net weight of 0.04 kg.
Features
Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.
PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.
PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMC-012-024G |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |