Federal Signal Corporation - Industrial Signaling and Systems PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combination PM22C-024RGB-Q

Description
Available in 24VDC Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000 hour LED Opaque polycarbonate lens Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit. Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote Datasheet
Description
Available in 24VDC Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000 hour LED Opaque polycarbonate lens Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit. Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combination - PM22C-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combination
PM22C-024RGB-Q
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combination PM22C-024RGB-Q
Available in 24VDC Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000 hour LED Opaque polycarbonate lens Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit. Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 24VDC
  • Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow
  • Steady light effect and continuous tone combination
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000 hour LED
  • Opaque polycarbonate lens
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

Features

Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit.

Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.

The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number PM22C-024RGB-Q
Product Name PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combination
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Visual Indicators Combination
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

141ST Electraflash® Strobe Warning Light - 141ST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
27XL Explosion-Proof LED Warning Light - 27XL-120-240G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
View Details
191XL Hazardous Location Division Listed LED Light - 191XL-S120240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Light - 225XST-I-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details