The 225XST-I-024B is a 24 Vdc hazardous location strobe light with a voltage in-rush limiting PCB design for reduced electrical interference. It features a 10,000-hour strobe tube, a 1/2-inch NPT pipe mount, and a clear polycarbonate outer dome removable for maintenance. The unit has a Type 4X, IP66 enclosure in dome-up orientation and is IP69K compliant. It is CSA Certified and UL/cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III. Operating temperature ranges from -40°C to 40°C. The housing measures 139.7 mm in diameter and 190.5 mm in height, weighing 0.68 kg net. Lens color is blue.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-I-024B |
| Product Name | 225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |