The Federal Signal Litestak Model LSLD-120R is a 120 Vac LED light module designed for indoor use, featuring a 50,000-hour vibration-resistant LED lamp and an impact-resistant polycarbonate red lens. It measures 3.25 inches in height and 3.93 inches in diameter, with a nominal operating current of 45 mA. The module supports surface mounting and is compatible with the Litestak modular system, which allows integration with up to five lamp units and optional audible signaling. It is CSA certified and UL and cUL listed, with a Type 1 enclosure rating.
Features
Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.
LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.
An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.
Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSLD-120R |
| Product Name | LSLD Litestak® LED Status Indicators |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | 3/4-Inch Pipe,Surface |