Model LP57-024RGB-F-Q is a multicolor LED beacon designed for low-profile signaling, featuring a single flash pattern with seven color options including Amber, Blue, Cyan, Green, Magenta, Red, and White. It operates at 24 Vdc with a maximum current of 80 mA and includes an M12 4-Pin Quick Connect. The device has a self-extinguishing polycarbonate housing, an opaque lens, and is rated Type 4X, IP66, and IP69K. It complies with CE, UKCA, UL, and cUL standards. The unit measures 70 mm in length and 73 mm in height above the mounting surface, with a net weight of 0.14 kg.
Features
Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.
All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP57-024RGB-F-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Multicolor |
| Height | 55.88 mm (2.2 inch) |
| Depth | 70.1 mm (2.76 inch) |