Federal Signal Corporation - Industrial Signaling and Systems LP7 StreamLine® Low Profile Combination Sounders/Strobes LP7-18-30B

Description
Available in 18–28 Vdc Fully integrated xenon strobe circuit Four lens colors: Amber, Blue, Clear, and Red Heavy duty ABS plastic body 82–100 dBA at 10' (92–110 dBA at 1 m) IP54 (IP65 with optional deep base) CE and UKCA compliant Features LP7 sounder/strobe combines the features of a mini sounder with a fully integrated xenon strobe circuit. Operating voltage ranges from 18-28VDC with an average of only 68 mA current consumption. The LP7 has two switchable tone patterns: “Sweeping” and “Continuous”. The LP7 has a range of 82-100 dBa @ 10 feet (92-110 dBa @ 1m), dependent upon tone selected. Volume control is set by DIP switch, which allows for 20 dBa of adjustment. The LP7 features a bright xenon strobe that produces 0.7 joules of flash energy with a flash frequency of 60 flashes per minute. The beacon will operate jointly with any tone selected. The Federal Signal Model LP7 sounder/strobe is PLC compatible. It is ideal for wall or panel mount applications where low voltage is required.
Request a Quote Datasheet
Description
Available in 18–28 Vdc Fully integrated xenon strobe circuit Four lens colors: Amber, Blue, Clear, and Red Heavy duty ABS plastic body 82–100 dBA at 10' (92–110 dBA at 1 m) IP54 (IP65 with optional deep base) CE and UKCA compliant Features LP7 sounder/strobe combines the features of a mini sounder with a fully integrated xenon strobe circuit. Operating voltage ranges from 18-28VDC with an average of only 68 mA current consumption. The LP7 has two switchable tone patterns: “Sweeping” and “Continuous”. The LP7 has a range of 82-100 dBa @ 10 feet (92-110 dBa @ 1m), dependent upon tone selected. Volume control is set by DIP switch, which allows for 20 dBa of adjustment. The LP7 features a bright xenon strobe that produces 0.7 joules of flash energy with a flash frequency of 60 flashes per minute. The beacon will operate jointly with any tone selected. The Federal Signal Model LP7 sounder/strobe is PLC compatible. It is ideal for wall or panel mount applications where low voltage is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP7 StreamLine® Low Profile Combination Sounders/Strobes
LP7-18-30B
LP7 StreamLine® Low Profile Combination Sounders/Strobes LP7-18-30B
Available in 18–28 Vdc Fully integrated xenon strobe circuit Four lens colors: Amber, Blue, Clear, and Red Heavy duty ABS plastic body 82–100 dBA at 10' (92–110 dBA at 1 m) IP54 (IP65 with optional deep base) CE and UKCA compliant Features LP7 sounder/strobe combines the features of a mini sounder with a fully integrated xenon strobe circuit. Operating voltage ranges from 18-28VDC with an average of only 68 mA current consumption. The LP7 has two switchable tone patterns: “Sweeping” and “Continuous”. The LP7 has a range of 82-100 dBa @ 10 feet (92-110 dBa @ 1m), dependent upon tone selected. Volume control is set by DIP switch, which allows for 20 dBa of adjustment. The LP7 features a bright xenon strobe that produces 0.7 joules of flash energy with a flash frequency of 60 flashes per minute. The beacon will operate jointly with any tone selected. The Federal Signal Model LP7 sounder/strobe is PLC compatible. It is ideal for wall or panel mount applications where low voltage is required.
  • Available in 18–28 Vdc
  • Fully integrated xenon strobe circuit
  • Four lens colors: Amber, Blue, Clear, and Red
  • Heavy duty ABS plastic body
  • 82–100 dBA at 10' (92–110 dBA at 1 m)
  • IP54 (IP65 with optional deep base)
  • CE and UKCA compliant

Features

LP7 sounder/strobe combines the features of a mini sounder with a fully integrated xenon strobe circuit.

Operating voltage ranges from 18-28VDC with an average of only 68 mA current consumption.

The LP7 has two switchable tone patterns: “Sweeping” and “Continuous”. The LP7 has a range of 82-100 dBa @ 10 feet (92-110 dBa @ 1m), dependent upon tone selected. Volume control is set by DIP switch, which allows for 20 dBa of adjustment.

The LP7 features a bright xenon strobe that produces 0.7 joules of flash energy with a flash frequency of 60 flashes per minute. The beacon will operate jointly with any tone selected.

The Federal Signal Model LP7 sounder/strobe is PLC compatible. It is ideal for wall or panel mount applications where low voltage is required.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number LP7-18-30B
Product Name LP7 StreamLine® Low Profile Combination Sounders/Strobes
Mounting Surface
Agency Approvals CE
Visual Indicators Strobe
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S277A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-Y-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details