Federal Signal Corporation - Industrial Signaling and Systems Model L General Alarm Sirens L-120

Description
Range of up to 200 feet Coded or sustained tones Available in – 120 and 240VAC/DC Produces 112 dBa @ 10' (122 dBa @ 1m) Type 3R enclosure Wall or surface mount via the integral swivel bracket Features Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound. Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
Request a Quote
Description
Range of up to 200 feet Coded or sustained tones Available in – 120 and 240VAC/DC Produces 112 dBa @ 10' (122 dBa @ 1m) Type 3R enclosure Wall or surface mount via the integral swivel bracket Features Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound. Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model L-120 is a general-purpose electro-mechanical siren designed for industrial alarm applications, operating at 120 Vac/dc with a current draw of 1.95 A. It produces a 112 dBa sound at 10 feet (122 dBa at 1 meter) at 700 Hz, features a Type 3R enclosure, and includes an integrated swivel bracket for wall or surface mounting. The unit measures 12.19 in (309.6 mm) in length, 9.25 in (235.0 mm) in width, and 12.37 in (314.2 mm) in height, and weighs 12.0 lb (5.4 kg). Its metal housing is coated with red powder for corrosion resistance, and it operates on a 5-minute on/5-minute off duty cycle.

Datasheet Summary
Powered by GS/AI

Model L-120 is a general-purpose electro-mechanical siren designed for industrial alarm applications, operating at 120 Vac/dc with a current draw of 1.95 A. It produces a 112 dBa sound at 10 feet (122 dBa at 1 meter) at 700 Hz, features a Type 3R enclosure, and includes an integrated swivel bracket for wall or surface mounting. The unit measures 12.19 in (309.6 mm) in length, 9.25 in (235.0 mm) in width, and 12.37 in (314.2 mm) in height, and weighs 12.0 lb (5.4 kg). Its metal housing is coated with red powder for corrosion resistance, and it operates on a 5-minute on/5-minute off duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Model L General Alarm Sirens - L-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Model L General Alarm Sirens
L-120
Model L General Alarm Sirens L-120
Range of up to 200 feet Coded or sustained tones Available in – 120 and 240VAC/DC Produces 112 dBa @ 10' (122 dBa @ 1m) Type 3R enclosure Wall or surface mount via the integral swivel bracket Features Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound. Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
  • Range of up to 200 feet
  • Coded or sustained tones
  • Available in – 120 and 240VAC/DC
  • Produces 112 dBa @ 10' (122 dBa @ 1m)
  • Type 3R enclosure
  • Wall or surface mount via the integral swivel bracket

Features

Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications.

The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound.

Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance.

The swivel mount bracket accommodates wall and surface mount installations.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number L-120
Product Name Model L General Alarm Sirens
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
Unlock Full Specs
to access all available technical data

Similar Products

Vibratone® Bells - 600-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Bell
Mounting Wall
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details