Federal Signal Corporation - Industrial Signaling and Systems Vibratone® Bells 600-125-1

Description
Three gong sizes – four, six, or ten-inch Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m) Optional weatherproof back box (WB) provides Type 3R enclosure Models 500 and 600 are CSA Certified UL and cUL Listed *Gong and Vibrating Mechanism are sold separately. Features Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms. Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied. Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC). Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
Request a Quote
Description
Three gong sizes – four, six, or ten-inch Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m) Optional weatherproof back box (WB) provides Type 3R enclosure Models 500 and 600 are CSA Certified UL and cUL Listed *Gong and Vibrating Mechanism are sold separately. Features Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms. Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied. Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC). Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vibratone bell mechanism model 600-125-1 is a 125 Vdc vibrating unit designed for use with A4, A6, or A10 gongs to produce continuous ringing in industrial signaling applications. It operates at 0.08 A and is CSA certified and UL/cUL listed. The mechanism shares a common footprint and mounting with all 600 series units, measuring 4.0 in (101.6 mm) in height and width, and 2.13 in (54.1 mm) in depth. It requires a separate gong and compatible mounting accessory for complete installation.

Datasheet Summary
Powered by GS/AI

The Vibratone bell mechanism model 600-125-1 is a 125 Vdc vibrating unit designed for use with A4, A6, or A10 gongs to produce continuous ringing in industrial signaling applications. It operates at 0.08 A and is CSA certified and UL/cUL listed. The mechanism shares a common footprint and mounting with all 600 series units, measuring 4.0 in (101.6 mm) in height and width, and 2.13 in (54.1 mm) in depth. It requires a separate gong and compatible mounting accessory for complete installation.

Suppliers

Company
Product
Description
Supplier Links
Vibratone® Bells - 600-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Vibratone® Bells
600-125-1
Vibratone® Bells 600-125-1
Three gong sizes – four, six, or ten-inch Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m) Optional weatherproof back box (WB) provides Type 3R enclosure Models 500 and 600 are CSA Certified UL and cUL Listed *Gong and Vibrating Mechanism are sold separately. Features Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms. Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied. Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC). Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
  • Three gong sizes – four, six, or ten-inch
  • Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m)
  • Optional weatherproof back box (WB) provides Type 3R enclosure
  • Models 500 and 600 are CSA Certified
  • UL and cUL Listed

*Gong and Vibrating Mechanism are sold separately.

Features

Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms.

Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied.

Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC).

Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number 600-125-1
Product Name Vibratone® Bells
Alarm Type Bell
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details