Federal Signal Corporation - Industrial Signaling and Systems PCBA, 120/240V, 15W, Class D 300X and T-300X K2005618B-05

Description
Home // Signaling // PCBA, 120/240V, 15W, Class D 300X and T-300X
Request a Quote
Description
Home // Signaling // PCBA, 120/240V, 15W, Class D 300X and T-300X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 120/240V, 15W, Class D 300X and T-300X - K2005618B-05 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PCBA, 120/240V, 15W, Class D 300X and T-300X
K2005618B-05
PCBA, 120/240V, 15W, Class D 300X and T-300X K2005618B-05
Home // Signaling // PCBA, 120/240V, 15W, Class D 300X and T-300X

Home // Signaling // PCBA, 120/240V, 15W, Class D 300X and T-300X

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2005618B-05
Product Name PCBA, 120/240V, 15W, Class D 300X and T-300X
Unlock Full Specs
to access all available technical data

Similar Products

G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-120-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
750 Series Electronic Sounders - 750A-NFC-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details