Federal Signal Corporation - Industrial Signaling and Systems G-MSC-2 Global Series® Hazardous Location Dual Signals G-MSC-2C

Description
GRP (Glass Reinforced Polyester) Non-metallic corrosion resistant design, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries; 1/2" NPT and 3/4" NPT adapters available; M25 cable entry option LED has (8) field selectable flash patterns High-output strobe available in 15J or 21J Sounder has (15) field selectable tones Optional indicator rings available in six colors: Black, Blue, Green, Magenta, Red and Yellow Field customizable legend plates available IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only) UKEX certified UL and cUL Listed for Class 1, Zone 1; Zone 21 Features Federal Signal’s patented Global Series® models were designed with modularity in mind. While they are completely functional as stand-alone devices in both flameproof “Ex d” and increased safety “Ex de” assemblies, 2-module configurations are also available to serve applications that require more than one signal. Global Series devices are designed with a non-metallic housing construction. The Dual Signal assembly allows two audible or visual. Global Series devices to be combined as one complete assembly, with a common increased safety “Ex de” field wiring chamber that greatly simplifies the installation and wiring of two signals. The Dual Signal can be surface-mounted or mounted with an optional ratchet-adjustable stainless steel mounting U-bracket. Either of the devices can be wired to function independently or in tandem. Two like devices can also be combined to support a redundant alerting system, simplifying the installation of A/B redundant systems. Dual unit certifications are dependent on the models chosen. Certifications include: IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III UL Fire Listed (24VDC, Clear Strobe and Sounder only) UKEX Certified
Request a Quote Datasheet
Description
GRP (Glass Reinforced Polyester) Non-metallic corrosion resistant design, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries; 1/2" NPT and 3/4" NPT adapters available; M25 cable entry option LED has (8) field selectable flash patterns High-output strobe available in 15J or 21J Sounder has (15) field selectable tones Optional indicator rings available in six colors: Black, Blue, Green, Magenta, Red and Yellow Field customizable legend plates available IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only) UKEX certified UL and cUL Listed for Class 1, Zone 1; Zone 21 Features Federal Signal’s patented Global Series® models were designed with modularity in mind. While they are completely functional as stand-alone devices in both flameproof “Ex d” and increased safety “Ex de” assemblies, 2-module configurations are also available to serve applications that require more than one signal. Global Series devices are designed with a non-metallic housing construction. The Dual Signal assembly allows two audible or visual. Global Series devices to be combined as one complete assembly, with a common increased safety “Ex de” field wiring chamber that greatly simplifies the installation and wiring of two signals. The Dual Signal can be surface-mounted or mounted with an optional ratchet-adjustable stainless steel mounting U-bracket. Either of the devices can be wired to function independently or in tandem. Two like devices can also be combined to support a redundant alerting system, simplifying the installation of A/B redundant systems. Dual unit certifications are dependent on the models chosen. Certifications include: IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III UL Fire Listed (24VDC, Clear Strobe and Sounder only) UKEX Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-MSC-2 Global Series® Hazardous Location Dual Signals
G-MSC-2C
G-MSC-2 Global Series® Hazardous Location Dual Signals G-MSC-2C
GRP (Glass Reinforced Polyester) Non-metallic corrosion resistant design, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries; 1/2" NPT and 3/4" NPT adapters available; M25 cable entry option LED has (8) field selectable flash patterns High-output strobe available in 15J or 21J Sounder has (15) field selectable tones Optional indicator rings available in six colors: Black, Blue, Green, Magenta, Red and Yellow Field customizable legend plates available IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only) UKEX certified UL and cUL Listed for Class 1, Zone 1; Zone 21 Features Federal Signal’s patented Global Series® models were designed with modularity in mind. While they are completely functional as stand-alone devices in both flameproof “Ex d” and increased safety “Ex de” assemblies, 2-module configurations are also available to serve applications that require more than one signal. Global Series devices are designed with a non-metallic housing construction. The Dual Signal assembly allows two audible or visual. Global Series devices to be combined as one complete assembly, with a common increased safety “Ex de” field wiring chamber that greatly simplifies the installation and wiring of two signals. The Dual Signal can be surface-mounted or mounted with an optional ratchet-adjustable stainless steel mounting U-bracket. Either of the devices can be wired to function independently or in tandem. Two like devices can also be combined to support a redundant alerting system, simplifying the installation of A/B redundant systems. Dual unit certifications are dependent on the models chosen. Certifications include: IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III UL Fire Listed (24VDC, Clear Strobe and Sounder only) UKEX Certified
  • GRP (Glass Reinforced Polyester) Non-metallic corrosion resistant design, available in Red or Black
  • Optional stainless steel ratchet adjustable mounting U-bracket (field assembly required)
  • 316 stainless steel dome guard included on visual signals
  • Standard M20 cable entries; 1/2" NPT and 3/4" NPT adapters available; M25 cable entry option
  • LED has (8) field selectable flash patterns
  • High-output strobe available in 15J or 21J
  • Sounder has (15) field selectable tones
  • Optional indicator rings available in six colors: Black, Blue, Green, Magenta, Red and Yellow
  • Field customizable legend plates available
  • IP66 enclosure
  • G-LED and G-STR units are IP69K compliant
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only)
  • UKEX certified
  • UL and cUL Listed for Class 1, Zone 1; Zone 21

Features

Federal Signal’s patented Global Series® models were designed with modularity in mind. While they are completely functional as stand-alone devices in both flameproof “Ex d” and increased safety “Ex de” assemblies, 2-module configurations are also available to serve applications that require more than one signal. Global Series devices are designed with a non-metallic housing construction. The Dual Signal assembly allows two audible or visual.

Global Series devices to be combined as one complete assembly, with a common increased safety “Ex de” field wiring chamber that greatly simplifies the installation and wiring of two signals. The Dual Signal can be surface-mounted or mounted with an optional ratchet-adjustable stainless steel mounting U-bracket. Either of the devices can be wired to function independently or in tandem. Two like devices can also be combined to support a redundant alerting system, simplifying the installation of A/B redundant systems.

Dual unit certifications are dependent on the models chosen. Certifications include:

  • IP66 enclosure
  • G-LED and G-STR units are IP69K compliant
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III
  • UL Fire Listed (24VDC, Clear Strobe and Sounder only)
  • UKEX Certified
Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number G-MSC-2C
Product Name G-MSC-2 Global Series® Hazardous Location Dual Signals
Visual Indicators Combination
Unlock Full Specs
to access all available technical data

Similar Products

225XL Electraray® Hazardous Location LED Steady/Flashing Lights - 225XL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL,NSF
Visual Indicators Flashing
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-C-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
FB24ST Fireball® Supervised Strobe Warning Lights - FB24ST-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; CSFM,UL,cUL
Visual Indicators Strobe
View Details
225XL Electraray® Hazardous Location LED Steady/Flashing Lights - 225XL-120-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL,NSF
Visual Indicators Flashing
View Details