Federal Signal Corporation - Industrial Signaling and Systems PCBA, 24V, 15W, Class D K2005618B-03

Description
Home // Signaling // PCBA, 24V, 15W, Class D
Request a Quote
Description
Home // Signaling // PCBA, 24V, 15W, Class D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 24V, 15W, Class D - K2005618B-03 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PCBA, 24V, 15W, Class D
K2005618B-03
PCBA, 24V, 15W, Class D K2005618B-03
Home // Signaling // PCBA, 24V, 15W, Class D

Home // Signaling // PCBA, 24V, 15W, Class D

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2005618B-03
Product Name PCBA, 24V, 15W, Class D
Unlock Full Specs
to access all available technical data

Similar Products

SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens - SST3GCX-MV - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface
Features Outdoor Rated
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-120-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details