Federal Signal Corporation - Industrial Signaling and Systems PCBA, 120/240V, 30W K2001961B-02

Description
Home // Signaling // PCBA, 120/240V, 30W
Request a Quote
Description
Home // Signaling // PCBA, 120/240V, 30W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 120/240V, 30W - K2001961B-02 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PCBA, 120/240V, 30W
K2001961B-02
PCBA, 120/240V, 30W K2001961B-02
Home // Signaling // PCBA, 120/240V, 30W

Home // Signaling // PCBA, 120/240V, 30W

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2001961B-02
Product Name PCBA, 120/240V, 30W
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
PCBA, 120/240V, 15W - K2001961B-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details