Federal Signal Corporation - Industrial Signaling and Systems Model L General Alarm Sirens L-240

Description
Range of up to 200 feet Coded or sustained tones Available in – 120 and 240VAC/DC Produces 112 dBa @ 10' (122 dBa @ 1m) Type 3R enclosure Wall or surface mount via the integral swivel bracket Features Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound. Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
Request a Quote Datasheet
Description
Range of up to 200 feet Coded or sustained tones Available in – 120 and 240VAC/DC Produces 112 dBa @ 10' (122 dBa @ 1m) Type 3R enclosure Wall or surface mount via the integral swivel bracket Features Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound. Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model L General Alarm Sirens - L-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Model L General Alarm Sirens
L-240
Model L General Alarm Sirens L-240
Range of up to 200 feet Coded or sustained tones Available in – 120 and 240VAC/DC Produces 112 dBa @ 10' (122 dBa @ 1m) Type 3R enclosure Wall or surface mount via the integral swivel bracket Features Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound. Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
  • Range of up to 200 feet
  • Coded or sustained tones
  • Available in – 120 and 240VAC/DC
  • Produces 112 dBa @ 10' (122 dBa @ 1m)
  • Type 3R enclosure
  • Wall or surface mount via the integral swivel bracket

Features

Model L is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a low maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1946, Model L is still used today in many rugged and extreme environments and applications.

The fractional horsepower motor on Model L drives a ported aluminum rotor within the specially designed stator to produce a unique sound.

Model L’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance.

The swivel mount bracket accommodates wall and surface mount installations.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number L-240
Product Name Model L General Alarm Sirens
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
PCBA, AV1-LED, stick, green - K2005633A-G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Vibratone® Bell Assemblies - 504WB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Bell
Mounting Wall
Agency Approvals UL; ULC; CSA,UL,cUL
View Details