Federal Signal Corporation - Industrial Signaling and Systems PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST K2001905A-01

Description
Home // Signaling // PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST
Request a Quote
Description
Home // Signaling // PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST - K2001905A-01 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST
K2001905A-01
PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST K2001905A-01
Home // Signaling // PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST

Home // Signaling // PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2001905A-01
Product Name PCBA, 240VAC, FB24ST, 224XST, 224XSTHI, 225XST
Unlock Full Specs
to access all available technical data

Similar Products

750 Series Electronic Sounders - 750A-NFC2-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024C-HI - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC Fire,UL Fire
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details