The AV1-LED-024A is a 24 Vdc LED flashing audible/visual signal with a 100% polycarbonate Type 3R rain-tight enclosure, featuring a twist-and-lock lens for tool-free access and an integrated buzzer producing 85 dBA at 10' (95 dBA at 1 m). The LED operates at 60 or 75 flashes per minute and can function independently of the buzzer. Mounting options include surface, 1/2-inch NPT pipe, and 4-inch electrical box. The part includes a fresnel lens for omnidirectional visibility, a 50,000-hour LED lifespan, and is UL and cUL Listed. Its dimensions are 6.48 in. height and 5.76 in. diameter, weighing 1.25 lb.
Features
The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications.
All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions.
The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board.
Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | AV1-LED-024A |
| Product Name | AV1-LED Flashing Combination Audible/Visual Signals |
| Mounting | 1/2-Inch Pipe,4" Square Electrical Box,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Combination; Flashing |
| Flash Rate | 60 to 75 flashes per minute |