The 27XL-024B-MOD is an explosion-proof LED warning light designed for hazardous locations, operating on 24 Vac/dc with a blue lens. It features a copper-free aluminum housing with a powder coat finish for corrosion resistance, a 50,000-hour LED lifespan, and is rated for mounting in any orientation including dome up. The unit complies with IP66 and IP69K standards, is Marine Rated, and holds UL and cUL listings for Class I, Division 1 and 2, Class II Division 1, and Class III hazardous locations, with a T6 temperature rating at maximum ambient temperatures. It supports flashing or steady-burn modes, includes 3/4-inch NPT mounting options (sold separately), and has a net weight of 13.9 lb (6.3 kg) without mounting hardware. The housing dimensions are 10.41 in (264.4 mm) in height and 8.82 in (224.0 mm) in diameter.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up.
Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices.
The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XL-024B-MOD |
| Product Name | 27XL Explosion-Proof LED Warning Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Continuous |