Federal Signal Corporation - Industrial Signaling and Systems G-LED Global Series® Hazardous Location LEDs G-LED-DC-E-C-H-R

Description
Available in 24 Vdc and 120-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) GRP (Glass Reinforced Polyester) Non-metallic corrosion-resistant design, available in Red or Black Two lens options: low- or high-profile Dome guard included 24 Vdc models contain a supervisory diode and four-wire terminal block M20 entries standard LED has (8) on-board flash patterns, factory default is Steady On 316SS guard and external fasteners “Auto-sync” available for AC flashing pattern products Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow Field-customizable legend plates available Type 4X, IP66 enclosure, IP67 IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class 1, Zone 1; Zone 21 UKEX certified Features Federal Signal’s patented Global Series® LED Beacons feature long-life LEDs with the ability to select one of (8) flash patterns(user-config urable) and offer two lens options (low- or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester), designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series LED Beacons flameproof “Ex d” versions come standard with (2) M20 entries. The increased safety “Ex de” versions include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory-direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.
Request a Quote Datasheet
Description
Available in 24 Vdc and 120-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) GRP (Glass Reinforced Polyester) Non-metallic corrosion-resistant design, available in Red or Black Two lens options: low- or high-profile Dome guard included 24 Vdc models contain a supervisory diode and four-wire terminal block M20 entries standard LED has (8) on-board flash patterns, factory default is Steady On 316SS guard and external fasteners “Auto-sync” available for AC flashing pattern products Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow Field-customizable legend plates available Type 4X, IP66 enclosure, IP67 IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class 1, Zone 1; Zone 21 UKEX certified Features Federal Signal’s patented Global Series® LED Beacons feature long-life LEDs with the ability to select one of (8) flash patterns(user-config urable) and offer two lens options (low- or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester), designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series LED Beacons flameproof “Ex d” versions come standard with (2) M20 entries. The increased safety “Ex de” versions include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory-direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-E-C-H-R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-LED Global Series® Hazardous Location LEDs
G-LED-DC-E-C-H-R
G-LED Global Series® Hazardous Location LEDs G-LED-DC-E-C-H-R
Available in 24 Vdc and 120-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) GRP (Glass Reinforced Polyester) Non-metallic corrosion-resistant design, available in Red or Black Two lens options: low- or high-profile Dome guard included 24 Vdc models contain a supervisory diode and four-wire terminal block M20 entries standard LED has (8) on-board flash patterns, factory default is Steady On 316SS guard and external fasteners “Auto-sync” available for AC flashing pattern products Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow Field-customizable legend plates available Type 4X, IP66 enclosure, IP67 IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class 1, Zone 1; Zone 21 UKEX certified Features Federal Signal’s patented Global Series® LED Beacons feature long-life LEDs with the ability to select one of (8) flash patterns(user-config urable) and offer two lens options (low- or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester), designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series LED Beacons flameproof “Ex d” versions come standard with (2) M20 entries. The increased safety “Ex de” versions include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory-direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.
  • Available in 24 Vdc and 120-240 Vac 50/60 Hz
  • Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required)
  • GRP (Glass Reinforced Polyester)
  • Non-metallic corrosion-resistant design, available in Red or Black
  • Two lens options: low- or high-profile
  • Dome guard included
  • 24 Vdc models contain a supervisory diode and four-wire terminal block
  • M20 entries standard
  • LED has (8) on-board flash patterns, factory default is Steady On
  • 316SS guard and external fasteners
  • “Auto-sync” available for AC flashing pattern products
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow
  • Field-customizable legend plates available
  • Type 4X, IP66 enclosure, IP67
  • IP69K compliant
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL and cUL Listed for Class 1, Zone 1; Zone 21
  • UKEX certified

Features

Federal Signal’s patented Global Series® LED Beacons feature long-life LEDs with the ability to select one of (8) flash patterns(user-configurable) and offer two lens options (low- or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester), designed to serve the demanding needs of offshore marine and land-based industrial applications.

The Global Series LED Beacons flameproof “Ex d” versions come standard with (2) M20 entries. The increased safety “Ex de” versions include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration.

These units can be combined with other Global Series products to create factory-direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number G-LED-DC-E-C-H-R
Product Name G-LED Global Series® Hazardous Location LEDs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details