The FSEX-24PMB-MOD is an explosion-proof strobe light designed for alarm notification in hazardous environments, operating at 24 Vdc with 80 flashes per minute and a peak candela of 2,000,000. It features a 10,000-hour strobe tube, conformal-coated PCB, Type 4X and IP66 enclosure, IP69K compliance, Marine Rating, and CSFM, UL, and cUL listing for Class I, Division 1 and 2 (Groups A-D), Class II (Groups E-G), and Class III. The unit includes a 3/4-inch NPT pendant mount and is available with amber, blue, clear, or red lenses. Operating temperature ranges from -55°C to 66°C, and it includes voltage in-rush limiting for compatibility with sensitive control systems.
The mount for this explosion-proof light is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model FSEX explosion-proof strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations including dome up. This explosion proof light is designed for use in alarm notification systems and is compatible with fire alarm and suppression supervised control panels and power boosters.
The 24VDC FSEX features a voltage-in-rush-limi
Federal Signal’s Model FSEX explosion-proof light is specifically designed for explosion-proof atmospheres and/or corrosive environments. It is easy to install and requires very low maintenance, making it ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FSEX-24PMB-MOD |
| Product Name | FSEX Explosion-Proof Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |