The FB2LEDX-120-240A is a single-color hazardous location LED warning light designed for long-distance signaling, operating at 120-240 Vac, 50/60 Hz, with a luminous intensity of 300 cd. It features a zinc diecast alloy base with an integrated 1/2-inch NPT pipe mount and three surface mount holes, a stainless steel wire guard, and a colored fresnel lens. The unit is rated for indoor/outdoor use with Type 4X, IP66, IP67, and IP69K enclosure compliance, and is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. It has a 50,000-hour LED lifespan, operates from -45°C to 66°C, and measures 146.37 mm in height and 121.79 mm in diameter. Flash patterns include 60 FPM, 120 FPM, and steady on, selectable via PowerSelect technology without opening the unit.
Features
The FB2LEDX family consists of single and multicolor models that can be used for both long distance signaling and status indication. All models are available in 12-24VDC and 120-240VAC and feature three fl ash patterns (60FPM, simulated strobe, and steady).
The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. All models come with a stainless steel wire guard for added protection, and they are designed to protect against corrosion, vibration, water- and dust-ingress and high pressure and temperature spray-downs. These units are ideal in harsh and hazardous applications including industrial warning, process control, status indication, food processing, and oil and gas environments.
Single and Multicolor Warning Lights
Single color and Multicolor FB2LEDX warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long distance signaling.
Single color FB2LEDX models feature a colored, fresnel lens are available in fi ve colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three fl ash patterns without having to open the unit, by following a sequence when power is applied.
Multicolor FB2LEDX-QC models are available as warning lights and status indicators. The multicolor warning lights feature a clear, fresnel lens, fours colors (Amber, Blue, Green, and Red) and three fl ash patters per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.
Multicolor Status Indicator Lights
Multicolor FB2LEDX-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels.
Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three fl ash patterns per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2LEDX-120-240A |
| Product Name | FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Flash Rate | 60 flashes per minute |