Federal Signal Corporation - Industrial Signaling and Systems 224XST Electraray® Supervised Hazardous Location Strobe Lights 224XST-024G

Description
24VDC Four wires and supervisory diode Integrated in-rush limiting circuit Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red 10,000 hour, high-intensity strobe tube 1/2-inch NPT pipe mount Aluminum base with black polyurethane coating for superior corrosion resistance Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant CSFM Approved CSA Certified UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III Features Federal Signal’s Electraray® Model 224XST hazardous location strobe light provides 80 high-intensity flashes per minute. The 24VDC 224XST features an in-rush limiting PCB design that provides greater compatibility control systems and less electrical interference with in-rush sensitive devices. Model 224XST is ideal for wet, corrosive atmospheres or environments that require wash down like those found in food processing, chemical or petro-chemical, or anywhere a highly visible hazardous location signal is needed.
Request a Quote Datasheet
Description
24VDC Four wires and supervisory diode Integrated in-rush limiting circuit Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red 10,000 hour, high-intensity strobe tube 1/2-inch NPT pipe mount Aluminum base with black polyurethane coating for superior corrosion resistance Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant CSFM Approved CSA Certified UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III Features Federal Signal’s Electraray® Model 224XST hazardous location strobe light provides 80 high-intensity flashes per minute. The 24VDC 224XST features an in-rush limiting PCB design that provides greater compatibility control systems and less electrical interference with in-rush sensitive devices. Model 224XST is ideal for wet, corrosive atmospheres or environments that require wash down like those found in food processing, chemical or petro-chemical, or anywhere a highly visible hazardous location signal is needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
224XST Electraray® Supervised Hazardous Location Strobe Lights - 224XST-024G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
224XST Electraray® Supervised Hazardous Location Strobe Lights
224XST-024G
224XST Electraray® Supervised Hazardous Location Strobe Lights 224XST-024G
24VDC Four wires and supervisory diode Integrated in-rush limiting circuit Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red 10,000 hour, high-intensity strobe tube 1/2-inch NPT pipe mount Aluminum base with black polyurethane coating for superior corrosion resistance Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant CSFM Approved CSA Certified UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III Features Federal Signal’s Electraray® Model 224XST hazardous location strobe light provides 80 high-intensity flashes per minute. The 24VDC 224XST features an in-rush limiting PCB design that provides greater compatibility control systems and less electrical interference with in-rush sensitive devices. Model 224XST is ideal for wet, corrosive atmospheres or environments that require wash down like those found in food processing, chemical or petro-chemical, or anywhere a highly visible hazardous location signal is needed.
  • 24VDC
  • Four wires and supervisory diode
  • Integrated in-rush limiting circuit
  • Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red
  • 10,000 hour, high-intensity strobe tube
  • 1/2-inch NPT pipe mount
  • Aluminum base with black polyurethane coating for superior corrosion resistance
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CSFM Approved
  • CSA Certified
  • UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; and Class III

Features

Federal Signal’s Electraray® Model 224XST hazardous location strobe light provides 80 high-intensity flashes per minute.

The 24VDC 224XST features an in-rush limiting PCB design that provides greater compatibility control systems and less electrical interference with in-rush sensitive devices.

Model 224XST is ideal for wet, corrosive atmospheres or environments that require wash down like those found in food processing, chemical or petro-chemical, or anywhere a highly visible hazardous location signal is needed.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 224XST-024G
Product Name 224XST Electraray® Supervised Hazardous Location Strobe Lights
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
27XST Explosion-Proof Strobe Lights - 27XST-120R-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
121X Explosion Proof LED Rotating Lights - 121X-024B-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details