The FB2LED-120-240M is a single-color LED warning light designed for long-distance signaling, operating at 120-240 Vac and producing 300 cd of light output. It features a 1/2-inch NPT pipe mount and surface mount capability, a zinc diecast alloy base, and an amber-colored fresnel lens. The unit is rated for 50,000-hour LED life, IP67 and IP69K compliance, Type 4X and IP66 enclosure, and is UL and cUL listed. It supports three flash patterns: 60 FPM, 120 FPM, and steady, selectable via PowerSelect technology without opening the unit. Operating temperature ranges from -49°F to 150°F (-45°C to 66°C), and the housing protects against corrosion, vibration, water, dust, and high-pressure spray-downs.
Features
The FB2LED family consists of single and multicolor LED warning lights that can be used for both long-distance signaling and status indication. All LED warning lights are available in 12-24VDC and 120-240VAC and feature three flash patterns (60FPM, simulated strobe, and steady).
The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Vertical wall and corner mounting accessories are sold separately. The housing for the FB2LED LED warning light is designed to protect against corrosion, vibration, water- and dust-ingress, and high-pressure and temperature spray-downs. These LED warning lights are ideal in harsh applications, including industrial warning, process control, status indication, and food processing.
Single and Multicolor LED Warning Lights
Single color and Multicolor FB2LED warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long-distance signaling.
The single color LED warning lights feature a colored, fresnel lens and are available in five colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three flash patterns without having to open the unit by following a sequence when power is applied.
Multicolor FB2LED-QC models are available as warning lights and status indicators. The multicolor LED warning lights feature a clear, fresnel lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.
Multicolor Status Indicator Lights
Multicolor FB2LED-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels.
Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2LED-120-240M |
| Product Name | FB2LED Fireball® LED Single and Quad Color Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Power | 300 watts |