Federal Signal Corporation - Industrial Signaling and Systems eHorn-HV High-Vibration Electronic Horn EHORN-HV-024

Description
Available in 24VDC Produces one of two tones at three SPL (sound pressure levels) Replicates Federal Signal 52 and 55/56 horn tones Stainless steel brackets and hardware Produces 96-117 dBa @ 10' (106-127 dBa @ 1m) depending on tone and voltage Indoor/outdoor use Type 4X, IP66 enclosure Marine Rated Features Model eHorn-HV is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry. The eHorn-HV’s potted internal electronics and external heavy-duty mounting bracket allow the unit to withstand high-vibration environments. The Type 4X, IP66 glass reinforced polycarbonate enclosure is corrosion resistant and weatherproof for improved durability in harsh industrial environments. Model eHorn-HV can be used as a stand-alone, high-output audible warning device in any application where voice paging is not required. Typical applications include emergency warning, start and dismissal, general alarm, and evacuation. The high-vibration resistance also makes this model ideal for the warning needs of any off-road vehicle.
Request a Quote Datasheet
Description
Available in 24VDC Produces one of two tones at three SPL (sound pressure levels) Replicates Federal Signal 52 and 55/56 horn tones Stainless steel brackets and hardware Produces 96-117 dBa @ 10' (106-127 dBa @ 1m) depending on tone and voltage Indoor/outdoor use Type 4X, IP66 enclosure Marine Rated Features Model eHorn-HV is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry. The eHorn-HV’s potted internal electronics and external heavy-duty mounting bracket allow the unit to withstand high-vibration environments. The Type 4X, IP66 glass reinforced polycarbonate enclosure is corrosion resistant and weatherproof for improved durability in harsh industrial environments. Model eHorn-HV can be used as a stand-alone, high-output audible warning device in any application where voice paging is not required. Typical applications include emergency warning, start and dismissal, general alarm, and evacuation. The high-vibration resistance also makes this model ideal for the warning needs of any off-road vehicle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
eHorn-HV High-Vibration Electronic Horn - EHORN-HV-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
eHorn-HV High-Vibration Electronic Horn
EHORN-HV-024
eHorn-HV High-Vibration Electronic Horn EHORN-HV-024
Available in 24VDC Produces one of two tones at three SPL (sound pressure levels) Replicates Federal Signal 52 and 55/56 horn tones Stainless steel brackets and hardware Produces 96-117 dBa @ 10' (106-127 dBa @ 1m) depending on tone and voltage Indoor/outdoor use Type 4X, IP66 enclosure Marine Rated Features Model eHorn-HV is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry. The eHorn-HV’s potted internal electronics and external heavy-duty mounting bracket allow the unit to withstand high-vibration environments. The Type 4X, IP66 glass reinforced polycarbonate enclosure is corrosion resistant and weatherproof for improved durability in harsh industrial environments. Model eHorn-HV can be used as a stand-alone, high-output audible warning device in any application where voice paging is not required. Typical applications include emergency warning, start and dismissal, general alarm, and evacuation. The high-vibration resistance also makes this model ideal for the warning needs of any off-road vehicle.
  • Available in 24VDC
  • Produces one of two tones at three SPL (sound pressure levels)
  • Replicates Federal Signal 52 and 55/56 horn tones
  • Stainless steel brackets and hardware
  • Produces 96-117 dBa @ 10' (106-127 dBa @ 1m) depending on tone and voltage
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • Marine Rated

Features

Model eHorn-HV is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry. The eHorn-HV’s potted internal electronics and external heavy-duty mounting bracket allow the unit to withstand high-vibration environments.

The Type 4X, IP66 glass reinforced polycarbonate enclosure is corrosion resistant and weatherproof for improved durability in harsh industrial environments.

Model eHorn-HV can be used as a stand-alone, high-output audible warning device in any application where voice paging is not required.

Typical applications include emergency warning, start and dismissal, general alarm, and evacuation. The high-vibration resistance also makes this model ideal for the warning needs of any off-road vehicle.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number EHORN-HV-024
Product Name eHorn-HV High-Vibration Electronic Horn
Unlock Full Specs
to access all available technical data

Similar Products

LSH Litestak® Piezoelectric Horn - LSH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
eHorn Electronic Horn - EHORN-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
TELC TelCom® Telephone Extension Horn and Strobe Ringer Device - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details