Federal Signal Corporation - Industrial Signaling and Systems LSH Litestak® Piezoelectric Horns LSH-024

Description
Available in 24VDC and 120VAC Adjustable volume Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m) Indoor use only Type 1 enclosure CSA Certified UL Listed Features The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal. The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down. Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.
Request a Quote Datasheet
Description
Available in 24VDC and 120VAC Adjustable volume Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m) Indoor use only Type 1 enclosure CSA Certified UL Listed Features The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal. The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down. Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSH Litestak® Piezoelectric Horns - LSH-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LSH Litestak® Piezoelectric Horns
LSH-024
LSH Litestak® Piezoelectric Horns LSH-024
Available in 24VDC and 120VAC Adjustable volume Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m) Indoor use only Type 1 enclosure CSA Certified UL Listed Features The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal. The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down. Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.
  • Available in 24VDC and 120VAC
  • Adjustable volume
  • Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m)
  • Indoor use only
  • Type 1 enclosure
  • CSA Certified
  • UL Listed

Features

The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal.

The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down.

Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number LSH-024
Product Name LSH Litestak® Piezoelectric Horns
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-250-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
450E Vibratone® Electronic Horns - 450E-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details