Federal Signal Corporation - Industrial Signaling and Systems Duplicate DS100 100W Amplified Speaker

Description
High-powered outdoor or indoor speaker for audible and visual alerts Combine with a controlling speaker such as an RF100 or Informer100 for a multi-direction system Speaker rated at 120 dBa for tones and 114.5 dBa for voice at 10 feet Broadcasts live voice, text-to-speech, and prerecorded voice or tone files by connecting to a controlling speaker such as an RF100 or Informer100. Each device can be individually configured for volume and noise-level adjustments Alerts can be sent to single devices, groups or zones, or all devices Wall or pole mount options Wide outdoor temperature operating range
Request a Quote
Description
High-powered outdoor or indoor speaker for audible and visual alerts Combine with a controlling speaker such as an RF100 or Informer100 for a multi-direction system Speaker rated at 120 dBa for tones and 114.5 dBa for voice at 10 feet Broadcasts live voice, text-to-speech, and prerecorded voice or tone files by connecting to a controlling speaker such as an RF100 or Informer100. Each device can be individually configured for volume and noise-level adjustments Alerts can be sent to single devices, groups or zones, or all devices Wall or pole mount options Wide outdoor temperature operating range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplicate DS100 100W Amplified Speaker -  - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Duplicate DS100 100W Amplified Speaker
Duplicate DS100 100W Amplified Speaker
High-powered outdoor or indoor speaker for audible and visual alerts Combine with a controlling speaker such as an RF100 or Informer100 for a multi-direction system Speaker rated at 120 dBa for tones and 114.5 dBa for voice at 10 feet Broadcasts live voice, text-to-speech, and prerecorded voice or tone files by connecting to a controlling speaker such as an RF100 or Informer100. Each device can be individually configured for volume and noise-level adjustments Alerts can be sent to single devices, groups or zones, or all devices Wall or pole mount options Wide outdoor temperature operating range
  • High-powered outdoor or indoor speaker for audible and visual alerts
  • Combine with a controlling speaker such as an RF100 or Informer100 for a multi-direction system
  • Speaker rated at 120 dBa for tones and 114.5 dBa for voice at 10 feet
  • Broadcasts live voice, text-to-speech, and prerecorded voice or tone files by connecting to a controlling speaker such as an RF100 or Informer100.
  • Each device can be individually configured for volume and noise-level adjustments
  • Alerts can be sent to single devices, groups or zones, or all devices
  • Wall or pole mount options
  • Wide outdoor temperature operating range
Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Name Duplicate DS100 100W Amplified Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speaker - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AM15 AudioMaster® Public Address 15 Watt Speaker - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speaker - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details