The Federal Signal Model 27XST is an explosion-proof strobe light for hazardous environments, configured for 24 Vdc operation with a green lens. It features a 10,000-hour strobe tube, conformal coated PCB, IP66 and IP69K-rated Type 4X enclosure, and is UL/cUL listed for Class I-III hazardous locations with T6 and T4A temperature classifications. Peak output is 2,000,000 cd, with an effective candela of 850 cd. Mounting options include pendant, ceiling, or 90° wall mount via 3/4-inch NPT threads; mounting kits are required and sold separately. Net weight without mount is 13.9 lb (6.3 kg).
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged.
Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-024G-MOD |
| Product Name | 27XST Explosion-Proof Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |