Federal Signal Corporation - Industrial Signaling and Systems AM30 AudioMaster® Public Address Speaker AM30

Description
8 Ohm 30 watt Constant directivity horn design Omni-directional swivel mount Type 3R enclosure Features Model AM30 is an 8 Ohm constant directivity, re-entrant speaker that is ideal for most public address or paging applications. The constant directivity horn design provides excellent sound coverage throughout the typical frequency range of speech. The AM30 is molded from impact-resistant, beige acrylic-styrene-acry lonitrile (ASA). The unique omnidirectional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area. The driver of the AM30 employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30. Model AM30 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
Request a Quote Datasheet
Description
8 Ohm 30 watt Constant directivity horn design Omni-directional swivel mount Type 3R enclosure Features Model AM30 is an 8 Ohm constant directivity, re-entrant speaker that is ideal for most public address or paging applications. The constant directivity horn design provides excellent sound coverage throughout the typical frequency range of speech. The AM30 is molded from impact-resistant, beige acrylic-styrene-acry lonitrile (ASA). The unique omnidirectional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area. The driver of the AM30 employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30. Model AM30 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM30 AudioMaster® Public Address Speaker - AM30 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM30 AudioMaster® Public Address Speaker
AM30
AM30 AudioMaster® Public Address Speaker AM30
8 Ohm 30 watt Constant directivity horn design Omni-directional swivel mount Type 3R enclosure Features Model AM30 is an 8 Ohm constant directivity, re-entrant speaker that is ideal for most public address or paging applications. The constant directivity horn design provides excellent sound coverage throughout the typical frequency range of speech. The AM30 is molded from impact-resistant, beige acrylic-styrene-acry lonitrile (ASA). The unique omnidirectional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area. The driver of the AM30 employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30. Model AM30 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
  • 8 Ohm
  • 30 watt
  • Constant directivity horn design
  • Omni-directional swivel mount
  • Type 3R enclosure

Features

Model AM30 is an 8 Ohm constant directivity, re-entrant speaker that is ideal for most public address or paging applications. The constant directivity horn design provides excellent sound coverage throughout the typical frequency range of speech. The AM30 is molded from impact-resistant, beige acrylic-styrene-acrylonitrile (ASA). The unique omnidirectional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area.

The driver of the AM30 employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30.

Model AM30 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM30
Product Name AM30 AudioMaster® Public Address Speaker
SPL 107 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speaker - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speaker - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speaker - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details