The AD-28X-MV is a hazardous location wall-mount intercom designed for single-channel, two-way indoor and outdoor communication. It features a corrosion-resistant cast aluminum housing with a rugged powder coat finish, Type 4X, IP65 enclosure, and a 25-watt speaker. The unit supports multi-voltage operation at 24 Vdc, 120 Vac, or 240 Vac, 50/60 Hz, with standby currents of 62 mA, 70 mA, and 35 mA respectively. It includes an integrated volume control, Talk/Listen switch, call button, balanced line output, and auxiliary signal activation contact. The intercom is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III, with T5 temperature classification at maximum ambient temperatures of 65°C. It is CSA certified and marine rated. Physical dimensions are 251.0 mm height, 165.1 mm width, and 127.8 mm depth, with a net weight of 4.20 kg.
Features
Designed for single-channel, two-way indoor and outdoor communication applications, the Hazardous Location Wall-Mount Intercoms are UL and cUL listed Features include integrated volume control, Talk/Listen switch, corrosion resistant cast aluminum housing with rugged powder coat finish (Type 4X, IP65 enclosure), reliable 25-watt speaker and balanced line output. These heavy-duty units are UL and cUL Listed, CSA Certified and Marine rated and are designed for multi-voltage operation: 24VDC, 120VAC and 240 VAC, 50/60Hz.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Intercoms |
| Product Number | AD-28X-MV |
| Product Name | AD-28X-MV Atkinson Dynamics Hazardous Location Wall Mount Intercoms |