The AD-26C is a wall-mount, single-channel, two-way intercom for indoor and outdoor use, featuring a 25-watt speaker, integrated volume control, a TALK/LISTEN switch, balanced line output, and a corrosion-resistant cast aluminum housing with a powder-coated finish (Type 4X enclosure). It operates on 12 Vdc, draws 1.47 A during operation and 100 mA in standby, and has a frequency response of 320 Hz to 8.0 kHz. The unit is conformal coated, UL and cUL listed, CSA certified, and marine rated. Its dimensions are 251.0 mm in height, 165.1 mm in width, and 127.8 mm in depth, with a net weight of 4.08 kg. The 'C' suffix indicates the inclusion of a primary feature that controls the Talk/Listen function of a secondary unit.
Features
Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion-resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Intercoms |
| Product Number | AD-26C |
| Product Name | AD-26 Atkinson Dynamics 12VDC Wall Mount Intercoms |