The AD-26A is a wall-mount, single-channel, two-way intercom for indoor and outdoor use, featuring a 25-watt speaker, integrated volume control, a TALK/LISTEN switch, balanced line output, and a corrosion-resistant cast aluminum housing with a powder coat finish rated as a Type 4X enclosure. It operates on 12 Vdc with an operating current of 1.47 A and a standby current of 100 mA, and supports a frequency response of 320 Hz to 8.0 kHz. The unit is UL and cUL listed, CSA certified, and marine rated. Its dimensions are 251.0 mm in height, 165.1 mm in width, and 127.8 mm in depth, with a net weight of 4.08 kg. The AD-26A includes the optional Call Button feature (designated by the 'A' suffix).
Features
Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion-resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Intercoms |
| Product Number | AD-26A |
| Product Name | AD-26 Atkinson Dynamics 12VDC Wall Mount Intercoms |