The AD-26 series is a wall-mount intercom designed for single-channel, two-way indoor and outdoor communication, featuring a 25-watt speaker, integrated volume control, a TALK/LISTEN switch, balanced line output, and a corrosion-resistant cast aluminum housing with a rugged powder coat finish and Type 4X enclosure. It operates on 12 Vdc with a current draw of 1.47 A during operation and 100 mA in standby, supports a frequency response of 320 Hz to 8.0 kHz, and is certified UL, cUL, CSA, and Marine rated. The unit measures 251.0 mm in height, 165.1 mm in width, and 127.8 mm in depth, and weighs 4.08 kg net. The D suffix indicates a secondary, hands-free operation variant.
Features
Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion-resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Intercoms |
| Product Number | AD-26D-1 |
| Product Name | AD-26 Atkinson Dynamics 12VDC Wall Mount Intercoms |