Federal Signal Corporation - Industrial Signaling and Systems LSH Litestak® Piezoelectric Horns LSH-120

Description
Available in 24VDC and 120VAC Adjustable volume Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m) Indoor use only Type 1 enclosure CSA Certified UL Listed Features The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal. The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down. Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.
Request a Quote
Description
Available in 24VDC and 120VAC Adjustable volume Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m) Indoor use only Type 1 enclosure CSA Certified UL Listed Features The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal. The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down. Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSH-120 is a piezoelectric horn designed for indoor use as an audible signal in combination with Litestak light modules or as a standalone unit with a base mount. It operates at 120 Vac, draws 40 mA, and produces 77 dBA at 10 ft (87 dBA at 1 m). The unit has an adjustable volume control accessible by removing the speaker grille cover, measures 3.93 in (99.8 mm) in diameter and 3.25 in (82.6 mm) in height, and weighs 0.45 lb. It features a Type 1 enclosure, is CSA Certified, and UL Listed.

Datasheet Summary
Powered by GS/AI

The LSH-120 is a piezoelectric horn designed for indoor use as an audible signal in combination with Litestak light modules or as a standalone unit with a base mount. It operates at 120 Vac, draws 40 mA, and produces 77 dBA at 10 ft (87 dBA at 1 m). The unit has an adjustable volume control accessible by removing the speaker grille cover, measures 3.93 in (99.8 mm) in diameter and 3.25 in (82.6 mm) in height, and weighs 0.45 lb. It features a Type 1 enclosure, is CSA Certified, and UL Listed.

Suppliers

Company
Product
Description
Supplier Links
LSH Litestak® Piezoelectric Horns - LSH-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LSH Litestak® Piezoelectric Horns
LSH-120
LSH Litestak® Piezoelectric Horns LSH-120
Available in 24VDC and 120VAC Adjustable volume Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m) Indoor use only Type 1 enclosure CSA Certified UL Listed Features The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal. The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down. Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.
  • Available in 24VDC and 120VAC
  • Adjustable volume
  • Capable of producing 75-77 dBa @ 10' (85-87 dBa @ 1m)
  • Indoor use only
  • Type 1 enclosure
  • CSA Certified
  • UL Listed

Features

The Litestak® LSH Horn is a piezoelectric unit that employs a ceramic element which expands or bends when voltage is applied, generating a single tone. Model LSH can be used as a stand-alone audible device (with the LSB pipe/surface mount base or LSBS surface mount base) or combined with the Federal Signal Litestak® light modules to create a combination audible/visual signal.

The LSH Horn is a modular unit which mounts directly onto the top of any Litestak® light or base (sound units must be positioned at the top module of the status indicator). A black speaker grille cover protects the horn. The volume can be adjusted by removing the grille covers and adjusting the volume control below the horn mechanism. All Litestak® models should be mounted base down.

Ideal applications for Litestak® audible/visual status indicators include assembly lines, conveyor systems, automated lines, instrument panels, workshops, etc.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number LSH-120
Product Name LSH Litestak® Piezoelectric Horns
Unlock Full Specs
to access all available technical data

Similar Products

350 Vibratone® Horns - 350-012-30 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
31X and 41X Explosion-Proof Vibrating Horns - 31X-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
55 and 56 Resonating Horns - 56-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details