Federal Signal Corporation - Industrial Signaling and Systems Vibratone® Bell Assemblies 506WB-120

Description
Available in 120VAC Four-inch or six-inch options Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m) Type 3R enclosure CSA Certified UL and cUL Listed Features Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance. Vibratone gongs are tempered to produce superior output and long-lasting durability. Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.
Request a Quote
Description
Available in 120VAC Four-inch or six-inch options Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m) Type 3R enclosure CSA Certified UL and cUL Listed Features Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance. Vibratone gongs are tempered to produce superior output and long-lasting durability. Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibratone® Bell Assemblies - 506WB-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Vibratone® Bell Assemblies
506WB-120
Vibratone® Bell Assemblies 506WB-120
Available in 120VAC Four-inch or six-inch options Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m) Type 3R enclosure CSA Certified UL and cUL Listed Features Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance. Vibratone gongs are tempered to produce superior output and long-lasting durability. Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.
  • Available in 120VAC
  • Four-inch or six-inch options
  • Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m)
  • Type 3R enclosure
  • CSA Certified
  • UL and cUL Listed

Features

Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance.

Vibratone gongs are tempered to produce superior output and long-lasting durability.

Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number 506WB-120
Product Name Vibratone® Bell Assemblies
Alarm Type Bell
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, stick, amber - K2005633A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details