Federal Signal Corporation - Industrial Signaling and Systems PCBA, 120/240V, 15W K2001961B-04

Description
Home // Signaling // PCBA, 120/240V, 15W
Request a Quote
Description
Home // Signaling // PCBA, 120/240V, 15W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 120/240V, 15W - K2001961B-04 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PCBA, 120/240V, 15W
K2001961B-04
PCBA, 120/240V, 15W K2001961B-04
Home // Signaling // PCBA, 120/240V, 15W

Home // Signaling // PCBA, 120/240V, 15W

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2001961B-04
Product Name PCBA, 120/240V, 15W
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Vibratone® Bell Assemblies - 504WB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Bell
Mounting Wall
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details