Model 371DST-240A is a double-flash hazardous location strobe light operating at 240 Vac, 50/60 Hz, with a peak intensity of 750,000 cd and 1,000 effective candela at 80 flashes per minute. It is housed in a Type 4X, IP66, and IP69K compliant enclosure, suitable for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III hazardous environments with a T6 temperature classification. The light has a 1-inch NPT pipe mount or surface mount option, a polycarbonate dome and ring assembly, and a conformal coated PCB. It measures 11.38 inches in height and 9.25 inches in diameter, weighs 6.23 lb, and operates within a temperature range of -40°C to 40°C.
Features
Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line.
The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board.
The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts.
Optional wall mount bracket (LHWB) is available to purchase separately.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371DST-240A |
| Product Name | 371DST Commander® Double Strobe Hazardous Location Lights |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |