The Federal Signal AudioMaster 310-MV-MNC is a two-way industrial intercom with noise-canceling microphones, designed for reliable communication in high-noise environments such as oil refineries and shipyards. It has a Type 3R wall-mounted enclosure with dimensions of 251.0 mm height, 165.1 mm width, and 127.0 mm depth, and weighs 4.6 kg. The unit operates on 24 Vdc, 120 Vac, or 240 Vac with a frequency response of 150 Hz to 12 kHz and an impedance of 3400 Ω, and functions in temperatures from -35°C to 66°C. It includes a call button, listen/talk switch, volume control, balanced line output, remote device activation, and the ability to power another intercom at 24 Vdc. The unit is conformal coated, Marine Listed, CSA Certified, and UL Listed.
Features
Federal Signal’s AudioMaster® 310-MV-MNC is a two-way industrial intercom that provides reliable communications and superior sound quality.
The AudioMaster 310-MV-MNC’s standard features include volume control, call button, balanced line output, listen/talk switch, remote device activation, and the ability to power another intercom at 24VDC. This heavy-duty intercom will operate from -31°F to 150°F (-35°C to 66°C). The remote device activation feature allows you to activate an auxiliary signal such as a horn or light.
When the ambient noise level is too high for the standard 310-MV integrated microphone, the 310-MV-MNC noise canceling unit is used to improve transmission quality.
The 310-MV-MNC is ideal for use at oil refineries, petrochemical plants, offshore platforms, pulp and paper mills, water treatment facilities, airports, shipyards or anywhere reliable two-way communication is important for safe, efficient operation.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Intercoms |
| Product Number | 310-MV-MNC |
| Product Name | 310-MV-MNC AudioMaster® Two-Way Intercoms with Noise Canceling Microphone |